AAA Products International, Inc. Foot Operated Valve TY2

Description
3-position, spring centered. Spool returns to position "B" when treadle is released.
Description
3-position, spring centered. Spool returns to position "B" when treadle is released.

Suppliers

Company
Product
Description
Supplier Links
Foot Operated Valve - TY2 - AAA Products International, Inc.
Dallas, TX, USA
Foot Operated Valve
TY2
Foot Operated Valve TY2
3-position, spring centered. Spool returns to position "B" when treadle is released.

3-position, spring centered. Spool returns to position "B" when treadle is released.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number TY2
Product Name Foot Operated Valve
Valve Type Directional; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1210015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details