AAA Products International, Inc. Pilot Operated Valve RO3P

Description
2-position, single pilot, spring return. Spool returns to original position when pilot pressure is removed.
Description
2-position, single pilot, spring return. Spool returns to original position when pilot pressure is removed.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Valve - RO3P - AAA Products International, Inc.
Dallas, TX, USA
Pilot Operated Valve
RO3P
Pilot Operated Valve RO3P
2-position, single pilot, spring return. Spool returns to original position when pilot pressure is removed.

2-position, single pilot, spring return. Spool returns to original position when pilot pressure is removed.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number RO3P
Product Name Pilot Operated Valve
Valve Type Directional; Pilot; Cartridge; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details