Piston models are operated with a larger piston that shifts the spool. This allows you to use lower pilot pressures to shift the valve. Because of the large piston area on the actuator, pilot pressure must be limited to 150 PSI on all models. On body styles 3P and 4P, the piston is larger than the valve, therefore these models require custom subplates and recommended only for replacement in existing applications.
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PY8P |
| Product Name | Piston Operated Valve |
| Valve Type | Directional; Cartridge; Piston; Spool |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |