AAA Products International, Inc. Palm Button Valve KD2

Description
3-position, friction position, positive detent in all positions. Spool stays in position when knob is released.
Description
3-position, friction position, positive detent in all positions. Spool stays in position when knob is released.

Suppliers

Company
Product
Description
Supplier Links
Palm Button Valve - KD2 - AAA Products International, Inc.
Dallas, TX, USA
Palm Button Valve
KD2
Palm Button Valve KD2
3-position, friction position, positive detent in all positions. Spool stays in position when knob is released.

3-position, friction position, positive detent in all positions. Spool stays in position when knob is released.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number KD2
Product Name Palm Button Valve
Valve Type Directional; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details