AAA Products International, Inc. Manual Lever Valve HY8P

Description
Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position "A") or away from the operator (Position "C"). On 2-position valves, there is no positive detent for centering the spool (Position "B").
Description
Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position "A") or away from the operator (Position "C"). On 2-position valves, there is no positive detent for centering the spool (Position "B").

Suppliers

Company
Product
Description
Supplier Links
Manual Lever Valve - HY8P - AAA Products International, Inc.
Dallas, TX, USA
Manual Lever Valve
HY8P
Manual Lever Valve HY8P
Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position "A") or away from the operator (Position "C"). On 2-position valves, there is no positive detent for centering the spool (Position "B").

Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position "A") or away from the operator (Position "C"). On 2-position valves, there is no positive detent for centering the spool (Position "B").

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number HY8P
Product Name Manual Lever Valve
Valve Type Directional; Cartridge; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details