AAA Products International, Inc. Differential Pilot Valve DY4P

Description
Differential Pilot models are operated with a button bleeder that shifts the spool.
Description
Differential Pilot models are operated with a button bleeder that shifts the spool.

Suppliers

Company
Product
Description
Supplier Links
Differential Pilot Valve - DY4P - AAA Products International, Inc.
Dallas, TX, USA
Differential Pilot Valve
DY4P
Differential Pilot Valve DY4P
Differential Pilot models are operated with a button bleeder that shifts the spool.

Differential Pilot models are operated with a button bleeder that shifts the spool.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number DY4P
Product Name Differential Pilot Valve
Valve Type Directional; Pilot; Cartridge; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1213030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details