AAA Products International, Inc. Manual Lever Stack Valve BHD2

Description
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.
Description
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

Suppliers

Company
Product
Description
Supplier Links
Manual Lever Stack Valve - BHD2 - AAA Products International, Inc.
Dallas, TX, USA
Manual Lever Stack Valve
BHD2
Manual Lever Stack Valve BHD2
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number BHD2
Product Name Manual Lever Stack Valve
Valve Type Directional; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86731 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Chrome Plated Brass Ball Valve - 171LCR-4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details