AAA Baling & Strapping Supply Sigma Stretch Film - 18" x 80 Gauge, Hand Application STFI1880

Description
Details: 18" Hand Application Stretch Film80 Gauge (20 micron)1500 linear feet per rollSold by the case4 rolls per caseShips UPS
Description
Details: 18" Hand Application Stretch Film80 Gauge (20 micron)1500 linear feet per rollSold by the case4 rolls per caseShips UPS

Suppliers

Company
Product
Description
Supplier Links
Sigma Stretch Film - 18
West Haverstraw, NY, USA
Sigma Stretch Film - 18" x 80 Gauge, Hand Application
STFI1880
Sigma Stretch Film - 18" x 80 Gauge, Hand Application STFI1880
Details: 18" Hand Application Stretch Film80 Gauge (20 micron)1500 linear feet per rollSold by the case4 rolls per caseShips UPS

Details: 18" Hand Application Stretch Film80 Gauge (20 micron)1500 linear feet per rollSold by the case4 rolls per caseShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Shrink Wrap and Stretch Films
Product Number STFI1880
Product Name Sigma Stretch Film - 18" x 80 Gauge, Hand Application
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film -  - Deviser, Inc.
Deviser, Inc.
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Features Protective
View Details
Stretch Film / Stretch Wrap - hbh121570 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 305 mm (12 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details