AAA Baling & Strapping Supply 16 Gauge Rebar Tie Wire - Case (20 coils) PVC Coated RBTWPVC35

Description
Details: 16 gauge, 3.5 lb coils / 20 coils per casePVC coatedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS
Description
Details: 16 gauge, 3.5 lb coils / 20 coils per casePVC coatedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Suppliers

Company
Product
Description
Supplier Links
16 Gauge Rebar Tie Wire - Case (20 coils) PVC Coated - RBTWPVC35 - AAA Baling & Strapping Supply
West Haverstraw, NY, USA
16 Gauge Rebar Tie Wire - Case (20 coils) PVC Coated
RBTWPVC35
16 Gauge Rebar Tie Wire - Case (20 coils) PVC Coated RBTWPVC35
Details: 16 gauge, 3.5 lb coils / 20 coils per casePVC coatedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Details: 16 gauge, 3.5 lb coils / 20 coils per casePVC coatedHand Tie ApplicationRecommended for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Wire Rope and Mechanical Cable
Product Number RBTWPVC35
Product Name 16 Gauge Rebar Tie Wire - Case (20 coils) PVC Coated
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details