AAA Baling & Strapping Supply 16 Gauge Rebar Tie Wire - Case (20 coils) Black Annealed RBTWBA35

Description
Details: 16 gauge, 3.5 lb coils / 20 coils per caseBlack AnnealedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS
Description
Details: 16 gauge, 3.5 lb coils / 20 coils per caseBlack AnnealedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Suppliers

Company
Product
Description
Supplier Links
16 Gauge Rebar Tie Wire - Case (20 coils) Black Annealed - RBTWBA35 - AAA Baling & Strapping Supply
West Haverstraw, NY, USA
16 Gauge Rebar Tie Wire - Case (20 coils) Black Annealed
RBTWBA35
16 Gauge Rebar Tie Wire - Case (20 coils) Black Annealed RBTWBA35
Details: 16 gauge, 3.5 lb coils / 20 coils per caseBlack AnnealedHand Tie ApplicationRecommend ed for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Details: 16 gauge, 3.5 lb coils / 20 coils per caseBlack AnnealedHand Tie ApplicationRecommended for bundling rods, pipe and lumber.A necessity in all toolboxesWholesale pallet prices available. Please call 845-429-0516 for pricing. Ships UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Wire Rope and Mechanical Cable
Product Number RBTWBA35
Product Name 16 Gauge Rebar Tie Wire - Case (20 coils) Black Annealed
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.1 inch (28 mm)
View Details