AAA Baling & Strapping Supply Pallet Bands - Ribbed, 92" Circumference x 7/8" wide- 12/bag EP5292

Description
Details: 92" Pallet Band,Ribbed,7/8" width,Use for pallets 48" x 48"12 per bagShips UPS
Description
Details: 92" Pallet Band,Ribbed,7/8" width,Use for pallets 48" x 48"12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - Ribbed, 92
West Haverstraw, NY, USA
Pallet Bands - Ribbed, 92" Circumference x 7/8" wide- 12/bag
EP5292
Pallet Bands - Ribbed, 92" Circumference x 7/8" wide- 12/bag EP5292
Details: 92" Pallet Band,Ribbed,7/8" width,Use for pallets 48" x 48"12 per bagShips UPS

Details: 92" Pallet Band,Ribbed,7/8" width,Use for pallets 48" x 48"12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5292
Product Name Pallet Bands - Ribbed, 92" Circumference x 7/8" wide- 12/bag
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 13.94 ft (42.5 dm)
View Details
Side Release Buckles for 1” Poly Web Strap - T-12T - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details