AAA Baling & Strapping Supply Pallet Bands - 84" Circumference x 3/4" wide - 12 per bag EP5084

Description
Details: 84" Pallet Band,3/4" width,Use for pallets 36"-40" x 48"12 per bagShips UPS
Description
Details: 84" Pallet Band,3/4" width,Use for pallets 36"-40" x 48"12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 84
West Haverstraw, NY, USA
Pallet Bands - 84" Circumference x 3/4" wide - 12 per bag
EP5084
Pallet Bands - 84" Circumference x 3/4" wide - 12 per bag EP5084
Details: 84" Pallet Band,3/4" width,Use for pallets 36"-40" x 48"12 per bagShips UPS

Details: 84" Pallet Band,3/4" width,Use for pallets 36"-40" x 48"12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5084
Product Name Pallet Bands - 84" Circumference x 3/4" wide - 12 per bag
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
Woven Polypropylene Banding - wppro12m - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polypropylene (PP)
Width 0.50 inch (12.7 mm)
View Details