AAA Baling & Strapping Supply Pallet Bands - 56" Circumference x 3/4" wide - 12 per bag EP5056

Description
Details: 56" Pallet Band,3/4" width,Use for pallets 30" x 24"12 per bagShips UPS
Description
Details: 56" Pallet Band,3/4" width,Use for pallets 30" x 24"12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 56
West Haverstraw, NY, USA
Pallet Bands - 56" Circumference x 3/4" wide - 12 per bag
EP5056
Pallet Bands - 56" Circumference x 3/4" wide - 12 per bag EP5056
Details: 56" Pallet Band,3/4" width,Use for pallets 30" x 24"12 per bagShips UPS

Details: 56" Pallet Band,3/4" width,Use for pallets 30" x 24"12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5056
Product Name Pallet Bands - 56" Circumference x 3/4" wide - 12 per bag
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
Woven Polypropylene Banding - wppro716m - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polypropylene (PP)
Width 0.44 inch (11.11 mm)
View Details