AAA Baling & Strapping Supply Automatic Baling Wire - Steel Carrier ATWCoil

Description
Details: CALL FOR CURRENT PRICINGAutomatic Baling Wire - Steel CarrierGalvanized Steel or Black AnnealedAvailable from gauges 9 through 12.Application - automatic baler.Shipping available by common carrier.
Description
Details: CALL FOR CURRENT PRICINGAutomatic Baling Wire - Steel CarrierGalvanized Steel or Black AnnealedAvailable from gauges 9 through 12.Application - automatic baler.Shipping available by common carrier.

Suppliers

Company
Product
Description
Supplier Links
Automatic Baling Wire - Steel Carrier - ATWCoil - AAA Baling & Strapping Supply
West Haverstraw, NY, USA
Automatic Baling Wire - Steel Carrier
ATWCoil
Automatic Baling Wire - Steel Carrier ATWCoil
Details: CALL FOR CURRENT PRICINGAutomatic Baling Wire - Steel CarrierGalvanized Steel or Black AnnealedAvailable from gauges 9 through 12.Application - automatic baler.Shipping available by common carrier.

Details: CALL FOR CURRENT PRICINGAutomatic Baling Wire - Steel CarrierGalvanized Steel or Black AnnealedAvailable from gauges 9 through 12.Application - automatic baler.Shipping available by common carrier.

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Wire Rope and Mechanical Cable
Product Number ATWCoil
Product Name Automatic Baling Wire - Steel Carrier
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details