AAA Baling & Strapping Supply 9 Gauge Soft Black Annealed Wire - 50 Lb. Coils 9GA50

Description
Details: TOP SELLER50 lb coilsSoft Black AnnealedHand Tie ApplicationRecommend ed for general construction use.In-StockShips UPSDiscount price available for orders of 20 or more coils. Please call 845-429-0516 for pricing.
Description
Details: TOP SELLER50 lb coilsSoft Black AnnealedHand Tie ApplicationRecommend ed for general construction use.In-StockShips UPSDiscount price available for orders of 20 or more coils. Please call 845-429-0516 for pricing.

Suppliers

Company
Product
Description
Supplier Links
9 Gauge Soft Black Annealed Wire - 50 Lb. Coils - 9GA50 - AAA Baling & Strapping Supply
West Haverstraw, NY, USA
9 Gauge Soft Black Annealed Wire - 50 Lb. Coils
9GA50
9 Gauge Soft Black Annealed Wire - 50 Lb. Coils 9GA50
Details: TOP SELLER50 lb coilsSoft Black AnnealedHand Tie ApplicationRecommend ed for general construction use.In-StockShips UPSDiscount price available for orders of 20 or more coils. Please call 845-429-0516 for pricing.

Details: TOP SELLER50 lb coilsSoft Black AnnealedHand Tie ApplicationRecommended for general construction use.In-StockShips UPSDiscount price available for orders of 20 or more coils. Please call 845-429-0516 for pricing.

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Wire Rope and Mechanical Cable
Product Number 9GA50
Product Name 9 Gauge Soft Black Annealed Wire - 50 Lb. Coils
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100904270190 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details