AA Thread Seal Tape, Inc. Pipe Wrapping Tape 10MIL

Description
This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and plastics.
Datasheet
Description
This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and plastics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrapping Tape - 10MIL - AA Thread Seal Tape, Inc.
Wauconda, IL, United States
Pipe Wrapping Tape
10MIL
Pipe Wrapping Tape 10MIL
This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and plastics.

This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and plastics.

Supplier's Site Datasheet

Technical Specifications

  AA Thread Seal Tape, Inc.
Product Category Industrial Tapes
Product Number 10MIL
Product Name Pipe Wrapping Tape
Width 1.5 to 4 inches (38.1 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details