A. u. K. Müller GmbH & Co. KG Flow Regulator MR 07

Description
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge
Datasheet
Description
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Regulator - MR 07 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Flow Regulator
MR 07
Flow Regulator MR 07
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge

Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower.

APPLICATIONS

  • solenoid valves
  • sanitary faucets
  • instantaneous water heaters
  • eye wash

CHARACTERISTICS

  • reduced water consumption
  • constant flow rate
  • reduced decrease of pressure in water conduits used by several consumers
  • compensation of pressure surge
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Flow Orifices and Flow Restrictors
Product Number MR 07
Product Name Flow Regulator
Connection Push-to-Connect
Material Plastic
Applications Solenoid Vlves, Sanitary Faucets, Instantaneous Water Heaters, Eye Wash
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-58-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Kilowatt Jet Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2810 inch (7.14 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details