A. u. K. Müller GmbH & Co. KG Flow Regulator MR 05

Description
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge
Datasheet
Description
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Regulator - MR 05 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Flow Regulator
MR 05
Flow Regulator MR 05
Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous water heaters eye wash CHARACTERISTICS reduced water consumption constant flow rate reduced decrease of pressure in water conduits used by several consumers compensation of pressure surge

Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if showers are taken simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower.

APPLICATIONS

  • solenoid valves
  • sanitary faucets
  • instantaneous water heaters
  • eye wash

CHARACTERISTICS

  • reduced water consumption
  • constant flow rate
  • reduced decrease of pressure in water conduits used by several consumers
  • compensation of pressure surge
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Flow Orifices and Flow Restrictors
Product Number MR 05
Product Name Flow Regulator
Connection Push-to-Connect
Material Plastic
Applications Solenoid Vlves, Sanitary Faucets, Instantaneous Water Heaters, Eye Wash
Unlock Full Specs
to access all available technical data

Similar Products

Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
10-32 Male Thread, Orifice - MSP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
Max Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
5.5 mm Insert Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.2150 inch (5.46 mm)
View Details
 - 1214342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details