Opto-electronic sensor unit available for use with bi stable cartridge valves having a nominal voltage of 6 VDC (e.g. 05-B07-060 and 50.007.100, see separate data sheets) to be integrated within faucets. None contact activation by IR proximity sensor. A LED flashes each time to signal that the detection area has been entered or left. Compact design for easy integration of sensor at minimum required space. The minimised power consumption allows, using common batteries, a surpassing long durability and safe operation. Individual settings may be achieved by an optional IR-remote control. (Detection range, ON- OFF, mode dependent flushing times). Easy assembly, service and check of battery. The sensor may be equipped with an optional push-button, which starts the flow of water immediately.
APPLICATIONS
Control unit for sanitary faucets
Flushes
Irrigation systems
Industrial appliances
CHARACTERISTICS
External IR-sensor with micro controller
Compact design
Voltage recognition 6V , 9V (battery) or 12V (power supply) or power supply (12V)
Check and switch off in case of low battery voltage or mains power failure (with power supply IRS-PS-U only)
Battery low voltage signal
Low quiescent current for elongated battery lifetime
Easy to assemble and service
Short response time on detection of user
Automatic detection range adjustment to environment on Power-On for 30 minutes
Resin moulded electronic, protection type IP 65
High operating safety through the use of high quality materials and 100% final testing of the products
Default values changeable by optional available remote control
Opto-electronic sensor unit available for use with bi stable cartridge valves having a nominal voltage of 6 VDC (e.g. 05-B07-060 and 50.007.100, see separate data sheets) to be integrated within faucets. None contact activation by IR proximity sensor. A LED flashes each time to signal that the detection area has been entered or left. Compact design for easy integration of sensor at minimum required space. The minimised power consumption allows, using common batteries, a surpassing long durability and safe operation. Individual settings may be achieved by an optional IR-remote control. (Detection range, ON- OFF, mode dependent flushing times). Easy assembly, service and check of battery. The sensor may be equipped with an optional push-button, which starts the flow of water immediately.
APPLICATIONS
- Control unit for sanitary faucets
- Flushes
- Irrigation systems
- Industrial appliances
CHARACTERISTICS
- External IR-sensor with micro controller
- Compact design
- Voltage recognition 6V , 9V (battery) or 12V (power supply) or power supply (12V)
- Check and switch off in case of low battery voltage or mains power failure (with power supply IRS-PS-U only)
- Battery low voltage signal
- Low quiescent current for elongated battery lifetime
- Easy to assemble and service
- Short response time on detection of user
- Automatic detection range adjustment to environment on Power-On for 30 minutes
- Resin moulded electronic, protection type IP 65
- High operating safety through the use of high quality materials and 100% final testing of the products
- Default values changeable by optional available remote control