A. u. K. Müller GmbH & Co. KG External Mini-Sensor for Washbasin Applications (Curved Window) IRS-WT-MC

Description
Optoelectronic infrared for the control of bistable valves. Active infrared proximity sensor for use with standard 6V batteries. The various system modes are indicated by different flashes of an LED. Due to its compact design the sensor can be easily integrated into tapware. The valves minimal power consumption ensures a long battery life. Easy assembly, testing and maintenance of sensor and battery. IRS-WT-MF: flat infrared window IRS-WT-MC: curved infrared window. APPLICATIONS Automatic faucets Irrigation systems Industrial equipment CHARACTERISTICS Control of bistable (latching) valves Modified parameters remain applied when battery is changed Automatic detection range adjustment to suit environment during Power-On Dynamic detection range expansion Continuous check of battery voltage Forced shut down on continuous detection, thereby protecting against water demage Adjustable enforced flush Compact design Curved and flat IR-windows for different installations
Datasheet
Description
Optoelectronic infrared for the control of bistable valves. Active infrared proximity sensor for use with standard 6V batteries. The various system modes are indicated by different flashes of an LED. Due to its compact design the sensor can be easily integrated into tapware. The valves minimal power consumption ensures a long battery life. Easy assembly, testing and maintenance of sensor and battery. IRS-WT-MF: flat infrared window IRS-WT-MC: curved infrared window. APPLICATIONS Automatic faucets Irrigation systems Industrial equipment CHARACTERISTICS Control of bistable (latching) valves Modified parameters remain applied when battery is changed Automatic detection range adjustment to suit environment during Power-On Dynamic detection range expansion Continuous check of battery voltage Forced shut down on continuous detection, thereby protecting against water demage Adjustable enforced flush Compact design Curved and flat IR-windows for different installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Mini-Sensor for Washbasin Applications (Curved Window) - IRS-WT-MC - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
External Mini-Sensor for Washbasin Applications (Curved Window)
IRS-WT-MC
External Mini-Sensor for Washbasin Applications (Curved Window) IRS-WT-MC
Optoelectronic infrared for the control of bistable valves. Active infrared proximity sensor for use with standard 6V batteries. The various system modes are indicated by different flashes of an LED. Due to its compact design the sensor can be easily integrated into tapware. The valves minimal power consumption ensures a long battery life. Easy assembly, testing and maintenance of sensor and battery. IRS-WT-MF: flat infrared window IRS-WT-MC: curved infrared window. APPLICATIONS Automatic faucets Irrigation systems Industrial equipment CHARACTERISTICS Control of bistable (latching) valves Modified parameters remain applied when battery is changed Automatic detection range adjustment to suit environment during Power-On Dynamic detection range expansion Continuous check of battery voltage Forced shut down on continuous detection, thereby protecting against water demage Adjustable enforced flush Compact design Curved and flat IR-windows for different installations

Optoelectronic infrared for the control of bistable valves. Active infrared proximity sensor for use with standard 6V batteries. The various system modes are indicated by different flashes of an LED. Due to its compact design the sensor can be easily integrated into tapware. The valves minimal power consumption ensures a long battery life. Easy assembly, testing and maintenance of sensor and battery. IRS-WT-MF: flat infrared window IRS-WT-MC: curved infrared window.

APPLICATIONS

  • Automatic faucets
  • Irrigation systems
  • Industrial equipment

CHARACTERISTICS

  • Control of bistable (latching) valves
  • Modified parameters remain applied when battery is changed
  • Automatic detection range adjustment to suit environment during Power-On
  • Dynamic detection range expansion
  • Continuous check of battery voltage
  • Forced shut down on continuous detection, thereby protecting against water demage
  • Adjustable enforced flush
  • Compact design
  • Curved and flat IR-windows for different installations
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Photoelectric Sensors
Product Number IRS-WT-MC
Product Name External Mini-Sensor for Washbasin Applications (Curved Window)
Body Shape Rectangular
Operation Distance 5.51 inch (140 mm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data