A. u. K. Müller GmbH & Co. KG Push-Fit Fitting System FitSys 18

Description
The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube clamp, nozzle, push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in vending machines Pharmaceutical technology Laboratory and analytical equipment Medical equipment Diagnostics Industrial applications Environmental engineering CHARACTERISTICS Easy to assemble push-fit system Compact design, for space optimisation Easy to disassemble Hose guide prevents misalignment of tubing Tactile feedback when inserting the hose Minimal axial clearance on dynamic pressure loads No damage to the hose Connection types for most fittings in a wide variety of combinations Base body of fitting can be moulded with reduced orifice High temperature resistance (Saturated steam 143° C at 3 bar (290° F at 43.5 psi)) UL and CSA certification on request
Datasheet
Description
The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube clamp, nozzle, push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in vending machines Pharmaceutical technology Laboratory and analytical equipment Medical equipment Diagnostics Industrial applications Environmental engineering CHARACTERISTICS Easy to assemble push-fit system Compact design, for space optimisation Easy to disassemble Hose guide prevents misalignment of tubing Tactile feedback when inserting the hose Minimal axial clearance on dynamic pressure loads No damage to the hose Connection types for most fittings in a wide variety of combinations Base body of fitting can be moulded with reduced orifice High temperature resistance (Saturated steam 143° C at 3 bar (290° F at 43.5 psi)) UL and CSA certification on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Fitting System - FitSys 18 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Push-Fit Fitting System
FitSys 18
Push-Fit Fitting System FitSys 18
The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube clamp, nozzle, push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in vending machines Pharmaceutical technology Laboratory and analytical equipment Medical equipment Diagnostics Industrial applications Environmental engineering CHARACTERISTICS Easy to assemble push-fit system Compact design, for space optimisation Easy to disassemble Hose guide prevents misalignment of tubing Tactile feedback when inserting the hose Minimal axial clearance on dynamic pressure loads No damage to the hose Connection types for most fittings in a wide variety of combinations Base body of fitting can be moulded with reduced orifice High temperature resistance (Saturated steam 143° C at 3 bar (290° F at 43.5 psi)) UL and CSA certification on request

The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube clamp, nozzle, push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system.

APPLICATIONS

  • Variable media management
  • Connecting valves of the series 18.00x
  • Distribution systems in vending machines
  • Pharmaceutical technology
  • Laboratory and analytical equipment
  • Medical equipment
  • Diagnostics
  • Industrial applications
  • Environmental engineering

CHARACTERISTICS

  • Easy to assemble push-fit system
  • Compact design, for space optimisation
  • Easy to disassemble
  • Hose guide prevents misalignment of tubing
  • Tactile feedback when inserting the hose
  • Minimal axial clearance on dynamic pressure loads
  • No damage to the hose
  • Connection types for most fittings in a wide variety of combinations
  • Base body of fitting can be moulded with reduced orifice
  • High temperature resistance (Saturated steam 143° C at 3 bar (290° F at 43.5 psi))
  • UL and CSA certification on request
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Sanitary Fittings
Product Number FitSys 18
Product Name Push-Fit Fitting System
Fitting Type Hose Fitting; Tube Fitting; Elbow Fitting; Tee Fitting (optional feature); Wye Fitting (optional feature)
Unlock Full Specs
to access all available technical data