A.R. Wilfley & Sons, Inc. Low-Flow High-Head Process Pumps A9LF Process Pump

Description
Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.
Description
Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.

Suppliers

Company
Product
Description
Supplier Links
Low-Flow High-Head Process Pumps - A9LF Process Pump - A.R. Wilfley & Sons, Inc.
Englewood, CO, USA
Low-Flow High-Head Process Pumps
A9LF Process Pump
Low-Flow High-Head Process Pumps A9LF Process Pump
Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.

Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.

Supplier's Site

Technical Specifications

  A.R. Wilfley & Sons, Inc.
Product Category Liquid Handling Pumps
Product Number A9LF Process Pump
Product Name Low-Flow High-Head Process Pumps
Pump Type Centrifugal Pump
Liquid Flow 120.000 GPM (454.55 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
GHA2NK4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details