A-J Manufacturing Co., Inc. Perforated Supply Diffuser SSPLT-R CB

Description
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation. Adjustable curved blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.
Datasheet
Description
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation. Adjustable curved blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perforated Supply Diffuser - SSPLT-R CB - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Perforated Supply Diffuser
SSPLT-R CB
Perforated Supply Diffuser SSPLT-R CB
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation. Adjustable curved blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.

The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation.

Adjustable curved blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications.

Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator.

Plenum style based on neck size to order size.

Supplier's Site Datasheet

Technical Specifications

  A-J Manufacturing Co., Inc.
Product Category Air Diffusers and Grilles
Product Number SSPLT-R CB
Product Name Perforated Supply Diffuser
Throw Pattern One Way (optional feature); Two Way (optional feature); Three Way (optional feature); Four Way (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details