A-J Manufacturing Co., Inc. Slot Diffuser SS

Description
The SSCLCD Series Concentric Louvered Ceiling Diffuser is available in multiple throw patterns and can be built to any opening size for surface or lay-in mounting.
Datasheet
Description
The SSCLCD Series Concentric Louvered Ceiling Diffuser is available in multiple throw patterns and can be built to any opening size for surface or lay-in mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Diffuser - SS - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Slot Diffuser
SS
Slot Diffuser SS
The SSCLCD Series Concentric Louvered Ceiling Diffuser is available in multiple throw patterns and can be built to any opening size for surface or lay-in mounting.

The SSCLCD Series Concentric Louvered Ceiling Diffuser is available in multiple throw patterns and can be built to any opening size for surface or lay-in mounting.

Supplier's Site
Stainless Steel Hemispherical Diffuser - SS - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Stainless Steel Hemispherical Diffuser
SS
Stainless Steel Hemispherical Diffuser SS
The SS Hemispherical Diffusers feature an adjustable pattern control technology for delivering high volumes of low velocity air in a radial pattern. Each model is constructed using adjustable blades which allow adjustment of the discharge air pattern. Two versions of this model are available: SS Hemispherical with an optional adjustable face and SS Hemispherical-PERF with a perforated center section. SS Hemispherical diffuser blades hang less that 1′ below the ceiling. These diffusers are an excellent choice for Class 1,000 to 100,000 rooms. Applications include clean room environments such as labs with exhaust hoods, pharmaceutical manufacturing and biotechnology research. SS Hemispherical Radial Pattern Diffusers with filters are similar to the standard model, however, they feature an extended plenum and unique frame designed to accommodate a Gel Seal HEPA or ULPA filter. These high quality filters can be easily removed and replaced from the face of the unit and incorporate a separatorless 2′ (51) deep media, integral test port and an anodized aluminum gel seal frame.

The SS Hemispherical Diffusers feature an adjustable pattern control technology for delivering high volumes of low velocity air in a radial pattern. Each model is constructed using adjustable blades which allow adjustment of the discharge air pattern. Two versions of this model are available: SS Hemispherical with an optional adjustable face and SS Hemispherical-PERF with a perforated center section. SS Hemispherical diffuser blades hang less that 1″ below the ceiling.

These diffusers are an excellent choice for Class 1,000 to 100,000 rooms. Applications include clean room environments such as labs with exhaust hoods, pharmaceutical manufacturing and biotechnology research.

SS Hemispherical Radial Pattern Diffusers with filters are similar to the standard model, however, they feature an extended plenum and unique frame designed to accommodate a Gel Seal HEPA or ULPA filter. These high quality filters can be easily removed and replaced from the face of the unit and incorporate a separatorless 2″ (51) deep media, integral test port and an anodized aluminum gel seal frame.

Supplier's Site Datasheet

Technical Specifications

  A-J Manufacturing Co., Inc. A-J Manufacturing Co., Inc.
Product Category Air Diffusers and Grilles Air Diffusers and Grilles
Product Number SS SS
Product Name Slot Diffuser Stainless Steel Hemispherical Diffuser
Throw Pattern One Way (optional feature); Two Way (optional feature); Three Way (optional feature); Four Way (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
3/4
Specs
Material Stainless Steel
Grille Diameter / Width 0.7500 inch (19.05 mm)
View Details
Special Diffuser ILD (former DLD) - Ceiling Installation -  - LTG Incorporated
Specs
Throw Pattern 360 Degree
Grille Diameter / Width 15.75 to 24.8 inch (400 to 630 mm)
Grille Height 30.31 to 37.4 inch (770 to 950 mm)
View Details
Induction Diffusers (1 or 2-way discharge) - IDL - Dadanco
Specs
Throw Pattern One Way; Two Way
Material Steel
View Details