- Trained on our vast library of engineering resources.

Zhuhai Jinwo Electronic Technology Co., Ltd. Biomedical Li-ion Battery 11.1V 2200MAH

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Biomedical Li-ion Battery 11.1V 2200MAH -  - Zhuhai Jinwo Electronic Technology Co., Ltd.
Zhuhai City, China
Biomedical Li-ion Battery 11.1V 2200MAH
Biomedical Li-ion Battery 11.1V 2200MAH
Biomedical Li-ion Battery Manufacturer, Biomedical Li-ion Battery Supplier, Type:Cylinderical Li-ion Battery Pack Item No.:JW-Y3S-2.2 Nominal Voltage:11.1V Nominal Capacity:2200mah (24.42wh) Dimension: Internal Resistance:≤180 mΩ Working Environment:(input)0 ~45℃ (output)-20~60℃ Limited Charge Voltage: 12.6V End-off Voltage:9V Shelf Life:12 Months Products Standard:GB/T18287-2 000 Batteries or battery packs with different voltage and watt can be designed to meet your need.

Biomedical Li-ion Battery Manufacturer, Biomedical Li-ion Battery Supplier,
Type:Cylinderical Li-ion Battery Pack
Item No.:JW-Y3S-2.2
Nominal Voltage:11.1V
Nominal Capacity:2200mah (24.42wh)
Dimension:
Internal Resistance:≤180 mΩ
Working Environment:(input)0~45℃ (output)-20~60℃
Limited Charge Voltage: 12.6V
End-off Voltage:9V
Shelf Life:12 Months
Products Standard:GB/T18287-2000
Batteries or battery packs with different voltage and watt can be designed to meet your need.

Supplier's Site

Technical Specifications

  Zhuhai Jinwo Electronic Technology Co., Ltd.
Product Category Batteries
Product Name Biomedical Li-ion Battery 11.1V 2200MAH
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

7.4V Aluminum- Shell Lithium Battery 1000MAH - JW-L2S-1.0 - Zhuhai Jinwo Electronic Technology Co., Ltd.
Zhuhai Jinwo Electronic Technology Co., Ltd.
Specs
Secondary Batteries Lithium / Polymer
Specialty Cells Battery Packs and Assemblies
Voltage 7.4 volts
View Details
3.7V Cylinderical Li-ion Battery 2600MAH - JW-Y1S1P-2.6 - Zhuhai Jinwo Electronic Technology Co., Ltd.
Zhuhai Jinwo Electronic Technology Co., Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
3.7V Aluminum- Shell Lithium Battery 1000MAH - JW-L1S2P-1.0 - Zhuhai Jinwo Electronic Technology Co., Ltd.
Zhuhai Jinwo Electronic Technology Co., Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
11.1V Aluminum- Shell Lithium Battery Pack - JW-L3S-1.7 - Zhuhai Jinwo Electronic Technology Co., Ltd.
Zhuhai Jinwo Electronic Technology Co., Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 11.1 volts
View Details