- Trained on our vast library of engineering resources.

Zaber Technologies, Inc. T-slot extrusion stage, dual carriage, belt-driven, 1330 mm max travel, integrated motor encoder LC40B1400-N2-KM02

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion stage, dual carriage, belt-driven, 1330 mm max travel, integrated motor encoder - LC40B1400-N2-KM02 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion stage, dual carriage, belt-driven, 1330 mm max travel, integrated motor encoder
LC40B1400-N2-KM02
T-slot extrusion stage, dual carriage, belt-driven, 1330 mm max travel, integrated motor encoder LC40B1400-N2-KM02
Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm. The LC40B-KM02 Series is an all-in-one package that combines an LC40 linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM02 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Compatible with most 40 mm T-slot extrusion framing systems and accessories Includes NEMA 23 stepper motor with built-in encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40B-KM02 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.

The LC40B-KM02 Series is an all-in-one package that combines an LC40 linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM02 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.

  • Up to 3500 mm travel length, available in 50 mm increments
  • Compatible with most 40 mm T-slot extrusion framing systems and accessories
  • Includes NEMA 23 stepper motor with built-in encoder
  • Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness
  • Integrated power-off brake for vertical applications
  • Recirculating ball bearing carriage for high load and lifetime
  • Home sensor and magnet included, optional away sensor
  • See the User's Manual to help assemble and configure the LC40B-KM02

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40B1400-N2-KM02
Product Name T-slot extrusion stage, dual carriage, belt-driven, 1330 mm max travel, integrated motor encoder
Stroke or X-Axis Travel 52.36 inch (1330 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

T-slot extrusion stage, dual carriage, belt-driven, 1280 mm max travel - LC40B1350-N2 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 50.39 inch (1280 mm)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
View Details
T-slot extrusion stage, dual carriage, belt-driven, 2130 mm max travel - LC40B2200-N2 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 83.86 inch (2130 mm)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
View Details
T-slot extrusion stage, dual carriage, belt-driven, 880 mm max travel - LC40B0950-N2 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 34.65 inch (880 mm)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
View Details
T-slot extrusion stage, dual carriage, belt-driven, 1130 mm max travel, integrated controller and motor encoder - LC40B1200-N2-KM01B - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 44.49 inch (1130 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details