ZIRCAR Refractory Composites, Inc. Alumina Moldable Sleeveing Type RS-MS MS84

Description
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRC AR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRC AR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Moldable Sleeveing Type RS-MS - MS84 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Alumina Moldable Sleeveing Type RS-MS
MS84
Alumina Moldable Sleeveing Type RS-MS MS84
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRC AR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number MS84
Product Name Alumina Moldable Sleeveing Type RS-MS
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Alumina; Ceramic
Applications Fire; HVAC; Thermal Insulation
Performance Features ChemRes; Flame or Fire Retardant
Structural Features Chemical Bond/Binder Addition
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details