ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
| ZIRCAR Refractory Composites, Inc. | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | DS02 |
| Product Name | Refractory Sheet Type RS-99M |
| Material Type | Alumina |
| Length | 24 inch (610 mm) |
| Width / Diameter | 24 inch (610 mm) |