TorchLED TL-50 30W Dimmable LED Light Fixture 5600k
Kit includes:
TLB11 Batery
Charger
Carry Pouch
Filter Set (Clear, frosted, 3200k)
The TorchLED TL-50 light provides the equivalent of 30 watts of 5600k, daylight balanced light and is the only compact LED light fixture which includes an integrated rechargeable battery pack to supply up to 3 hours of operating time. With the ability to run without cables, the TL-50 light can be used to provide multiple angles of light, achieving more depth and limiting shadows while filming. The light output can be controlled with the TL-50's onboard dimmer. The replaceable lithium polymer battery charges in only 2 hours and each unit has 1/4-20 thread mounts on the top and bottom of the housing making it virtually mountable anywhere. With it's brighter light output, quality constructed metal housing, an Internal lithium polymer Battery, a 3 stage Battery Meter, Battery Charger and standard CTO, 1/4 frost, and Clear filter set'¦.. The TL-50 shines.
*ALL LIGHT FIXTURES HAVE 1/4-20" MOUNT THREAD ON TOP AND BOTTOM
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | TL-50 |
| Product Name | TorchLED TL-50 30W Dimmable LED Light Fixture 5600k |