Litepanels RMF-F Ringlite Mini Daylight 5600K Flood Fixture
Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere.
The Litepanels Ringlite-Mini 5600K Flood Light provides luminous, soft, directional light output.
The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion
The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | RMF-F |
| Product Name | Litepanels RMF-F Ringlite Mini Daylight 5600K Flood Fixture |