Litepanels RM-S Ringlite Mini Daylight 5600K Spot Complete Kit
The Ringlite-Mini provides luminous, soft, directional light output. Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere.
Litepanels Ringlite-Mini Spot Light Kit includes one 5600K spot fixture, one AC adapter power supply, one 6 ft. AC power cord, one 10 ft. DC power extension cable, one 10 ft. DC 4-pin XLR connector cable, an adjustable base plate mounting bracket with all needed socket screws and socket wrench, 6 piece filter set with bag, and carrying case.
The Ringlite-Mini employs powerful LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion
The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.
ZGC, Inc. | |
---|---|
Product Category | Stage Lamps |
Product Number | RM-S |