ZGC, Inc. MP-LPCK50

Description
Litepanels One Lite Kit DV Daylight 5600K Flood Mini Plus with D-TAP Power Cable Kit includes 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This kit contains Litepanels 50 degree 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)
Description
Litepanels One Lite Kit DV Daylight 5600K Flood Mini Plus with D-TAP Power Cable Kit includes 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This kit contains Litepanels 50 degree 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Suppliers

Company
Product
Description
Supplier Links
 - MP-LPCK50 - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Kit DV Daylight 5600K Flood Mini Plus with D-TAP Power Cable Kit includes 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This kit contains Litepanels 50 degree 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Litepanels One Lite Kit DV Daylight 5600K Flood Mini Plus with D-TAP Power Cable
Kit includes 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This kit contains Litepanels 50 degree 5600K floodlight fixture, deluxe ball head shoe mount, 8 piece filter set, ABP-D-Tap power cable or 4-pin XLR power cable.
Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-LPCK50
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - Double-Ended - FGT-Q1500T4/4 - 41229 - Kennedy Webster Electric Co.
Specs
Filament Type C-8
Lamp Power 1500 watts
Rated Average Life 400 hours
View Details
Stage & Studio - PAR - EXD-Q1MPAR64CP61 - 19911 - Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 300 hours
View Details