Litepanels One Lite Package DV Tungsten 3200K Flood Mini Plus with CANON DV Adapter Plate
Package includes 3200K floodlight fixture, Canon DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This package contains Litepanels 50 degree 3200K floodlight fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Canon cameras.
Also available: Litepanels Mini in 5600K spot, 5600K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | MP-DVLPK50T-C |