Litepanels Two Lite Package DV Daylight 5600K Flood and Spot Mini Plus with D-TAP Power Cable
Deluxe Two Lite Package includes one Litepanels Mini 5600K Spot Light and one 5600K Flood Light with virtually everything else needed.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This Deluxe Package includes two each of the following:
12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets.
Also includes one each of the following:
Litepanels 5600K Spot light, Litepanels 5600K Flood Light, 12V "Y" cigarette twin docket splitter, ABP-D-tap power cable and carrying case.
Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 3200K floods, or two 5600K floods, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.
Litepanels Rebate June to Dec08.pdf (158 kb)
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | MP-DLPK50/30 |