Litepanels Two Lite Package DV Tungsten 3200K Flood Mini Plus with XLR Power Cable
Deluxe Two Lite Package includes two Litepanels Mini 3200K Flood Lights with virtually everything else needed.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This Deluxe Package includes two each of the following:
Litepanels 3200K Flood Lights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets.
Also includes one each of the following:
12V "Y" cigarette twin docket splitter, XLR power cable and carrying case.
Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 5600K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | MP-DLPK-50T-XLR |