ZGC, Inc. MP-DLPK-50-XLR

Description
Litepanels Two Lite Package DV Daylight 5600K Spot and Tungsten 3200K Flood Mini Plus with XLR Power Cable Deluxe Two Lite Package includes two Litepanels Mini 5600K Floodlights and virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 5600K Floodlights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, XLR power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 3200K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.
Description
Litepanels Two Lite Package DV Daylight 5600K Spot and Tungsten 3200K Flood Mini Plus with XLR Power Cable Deluxe Two Lite Package includes two Litepanels Mini 5600K Floodlights and virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 5600K Floodlights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, XLR power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 3200K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.

Suppliers

Company
Product
Description
Supplier Links
 - MP-DLPK-50-XLR - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels Two Lite Package DV Daylight 5600K Spot and Tungsten 3200K Flood Mini Plus with XLR Power Cable Deluxe Two Lite Package includes two Litepanels Mini 5600K Floodlights and virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 5600K Floodlights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, XLR power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 3200K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.

Litepanels Two Lite Package DV Daylight 5600K Spot and Tungsten 3200K Flood Mini Plus with XLR Power Cable
Deluxe Two Lite Package includes two Litepanels Mini 5600K Floodlights and virtually everything else needed.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This Deluxe Package includes two each of the following:
Litepanels 5600K Floodlights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets.
Also includes one each of the following:
12V "Y" cigarette twin docket splitter, XLR power cable and carrying case.
Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 3200K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-DLPK-50-XLR
Unlock Full Specs
to access all available technical data

Similar Products

High Intensity Discharge Lamps - G8 - CSR1200/SA - 21849 - Kennedy Webster Electric Co.
Specs
Lamp Power 1200 watts
Color Rendering Index 80
Color Temperature 5800 K
View Details
Stage & Studio - Straight Linear - F40T12CIN55CVG - 47877 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Rated Average Life 20000 hours
Color Rendering Index 96
View Details