ZGC, Inc. MP-CLPK30

Description
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with D-TAP Power Cable Includes the 5600K Spot light, 12V DC rechargeable battery, 100-240V AC power adapter with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K flood, 3200K Flood, or Infrared light.
Description
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with D-TAP Power Cable Includes the 5600K Spot light, 12V DC rechargeable battery, 100-240V AC power adapter with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K flood, 3200K Flood, or Infrared light.

Suppliers

Company
Product
Description
Supplier Links
 - MP-CLPK30 - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with D-TAP Power Cable Includes the 5600K Spot light, 12V DC rechargeable battery, 100-240V AC power adapter with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K flood, 3200K Flood, or Infrared light.

Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with D-TAP Power Cable
Includes the 5600K Spot light, 12V DC rechargeable battery, 100-240V AC power adapter with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable, and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
Also available: Litepanels Deluxe Single Lite Packages with 5600K flood, 3200K Flood, or Infrared light.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-CLPK30
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Beam Lamps - PAR64 - CP60 EXC - 10925 - Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 300 hours
View Details
Stage & Studio - Single-Ended - EHD-Q500CL/TP - 39768 - Kennedy Webster Electric Co.
Specs
Filament Type CC-8
Lamp Power 500 watts
Rated Average Life 2000 hours
View Details