Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with XLR Power Cable
Includes the 5600K Spot light, 12V DC rechargeable battery, 100-240V AC power adapter with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, XLR power cable, and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
Also available: Litepanels Deluxe Single Lite Packages with 5600K flood, 3200K Flood, or Infrared light.
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | MP-CLPK-30-XLR |