Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STAGE LAMPS
ZGC, INC.
LP1-MSS -- LITEPANELS 1X1 LOW PROFILE SUPER-SPOT DAYLIGHT 5600K
ZGC, Inc.
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
LP1-MSS
Description
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
Description
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
Suppliers
Company
Product
Description
Supplier Links
ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
LP1-MSS
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
LP1-MSS
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
Supplier's Site
Technical Specifications
ZGC, Inc.
Product Category
Stage Lamps
Product Number
LP1-MSS
Product Name
Litepanels 1x1 Low Profile Super-Spot Daylight 5600K
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Stage & Studio - Double-Ended - FEX-Q2MT8/4CL
35338
Specs
Filament Type
CC-8
Lamp Power
2000 watts
Rated Average Life
300 hours
View Details
ZGC, Inc.
Litepanels 1'x1' Single 5600K Flood Light Kit
LP1-MF
View Details
Kennedy Webster Electric Co.
High Intensity Discharge Lamps - T9 - CSR700/2/SE
49491
Specs
Lamp Power
700 watts
Color Rendering Index
80
Color Temperature
7200 K
View Details
ZGC, Inc.
GELS-8
View Details