ZGC, Inc. Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens HJ11x4.7 IRSE

Description
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV. Widest HDTV lens available Digital Drive Unit X-Element & Power Optical System Zoom Ratio: 11x Built-in Extender: 2.0x
Description
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV. Widest HDTV lens available Digital Drive Unit X-Element & Power Optical System Zoom Ratio: 11x Built-in Extender: 2.0x

Suppliers

Company
Product
Description
Supplier Links
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens - HJ11x4.7 IRSE - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens
HJ11x4.7 IRSE
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens HJ11x4.7 IRSE
Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV. Widest HDTV lens available Digital Drive Unit X-Element & Power Optical System Zoom Ratio: 11x Built-in Extender: 2.0x

Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens
EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom.
The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV.
Widest HDTV lens available
Digital Drive Unit
X-Element & Power Optical System
Zoom Ratio: 11x
Built-in Extender: 2.0x

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number HJ11x4.7 IRSE
Product Name Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke S4/i 40mm, T2.0 Prime Lens - CKE 40i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 213 mm (8.4 inch)
Length 140 mm (5.5 inch)
View Details
Pinhole Camera - VP010 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Pinhole; Automotive, Surveillance
Optical Format 1/4"; 1/3"
Range 4.3 mm (0.1693 inch)
View Details
Megapixel Fixed-Iris Board Lens - D14-02812IR(3MP)-C - Foctek Photonics, Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 1.8
Lens Mount D14
View Details