Cooke SK4 6mm, T2.0 Prime Lens for 16mm/Super 16
Complete your set of Cooke S4 lenses for 35mm with SK4 wide angles, made for 16mm and Super16.
Leasing Options
The Cooke SK4, 6mm, 9.5mm and 12mm, T2.0 lenses are made specifically to complement the 35mm Cooke S4 Primes when using the set to shoot in 16mm/Super16.
Unsurpassed Cooke optical quality and color matched to the Cooke S4 Primes.
Use Cooke Super16 Masks when shooting Super16 with the Cooke S4 Primes. The Masks are made for S4 focal lengths from 16mm through 100mm.
| ZGC, Inc. | |
|---|---|
| Product Category | Camera Lenses and Video Lenses |
| Product Number | CKE16 6 |
| Product Name | Cooke SK4 6mm, T2.0 Prime Lens for 16mm/Super 16 |
| Filter Thread Diameter | 105 mm (4.13 inch) |