ZGC, Inc. Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 CKE16 12

Description
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 Complete your set of Cooke S4 lenses for 35mm with SK4 wide angles, made for 16mm and Super16. Leasing Options The Cooke SK4, 6mm, 9.5mm and 12mm, T2.0 lenses are made specifically to complement the 35mm Cooke S4 Primes when using the set to shoot in 16mm/Super16. Unsurpassed Cooke optical quality and color matched to the Cooke S4 Primes. Use Cooke Super16 Masks when shooting Super16 with the Cooke S4 Primes. The Masks are made for S4 focal lengths from 16mm through 100mm.
Description
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 Complete your set of Cooke S4 lenses for 35mm with SK4 wide angles, made for 16mm and Super16. Leasing Options The Cooke SK4, 6mm, 9.5mm and 12mm, T2.0 lenses are made specifically to complement the 35mm Cooke S4 Primes when using the set to shoot in 16mm/Super16. Unsurpassed Cooke optical quality and color matched to the Cooke S4 Primes. Use Cooke Super16 Masks when shooting Super16 with the Cooke S4 Primes. The Masks are made for S4 focal lengths from 16mm through 100mm.

Suppliers

Company
Product
Description
Supplier Links
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 - CKE16 12 - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16
CKE16 12
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 CKE16 12
Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16 Complete your set of Cooke S4 lenses for 35mm with SK4 wide angles, made for 16mm and Super16. Leasing Options The Cooke SK4, 6mm, 9.5mm and 12mm, T2.0 lenses are made specifically to complement the 35mm Cooke S4 Primes when using the set to shoot in 16mm/Super16. Unsurpassed Cooke optical quality and color matched to the Cooke S4 Primes. Use Cooke Super16 Masks when shooting Super16 with the Cooke S4 Primes. The Masks are made for S4 focal lengths from 16mm through 100mm.

Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16
Complete your set of Cooke S4 lenses for 35mm with SK4 wide angles, made for 16mm and Super16.
Leasing Options
The Cooke SK4, 6mm, 9.5mm and 12mm, T2.0 lenses are made specifically to complement the 35mm Cooke S4 Primes when using the set to shoot in 16mm/Super16.
Unsurpassed Cooke optical quality and color matched to the Cooke S4 Primes.
Use Cooke Super16 Masks when shooting Super16 with the Cooke S4 Primes. The Masks are made for S4 focal lengths from 16mm through 100mm.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE16 12
Product Name Cooke SK4 12mm, T2.0 Prime Lens for 16mm/Super 16
Filter Thread Diameter 105 mm (4.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke 32mm PANCHRO Lens - CKEP 32 - ZGC, Inc.
Specs
Filter Thread Diameter 87 mm (3.43 inch)
Minimum 152 mm (6 inch)
Length 137 mm (5.39 inch)
View Details
Board Camera - M005-02 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 4.33 mm (0.1705 inch)
View Details
ITS Manual Lens, 5 MP - C-M12(5MP)-23F14-2 - Foctek Photonics, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 1.4
Lens Mount C-Mount
View Details