ZGC, Inc. Cooke S4/i 65mm, T2.0 Prime Lens CKE 65i

Description
Cooke S4/i 65mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options The S4 design foregoes the usual helical thread method of focus adjustment in favor of Cooke's Academy Award®-winning cam mechanism. The smooth cam movement liberates the lens from a simple thread rotation giving the operator an appropriate rate of focus at all distances. The cam design also allows for better spaced and more detailed and visible index marks. The S4s are reknowned for superb control of flare, distortion, veiling glare, and spherical aberrations at full aperture. All focal lengths are color balanced, achieving excellent contrast and resolution over the full Super 35 format. Cooke S4/i lenses come fully equipped with /i "Intelligence"; digital technology that can save significant time and cost in production and post by streamlining processes and eliminating guesswork. The result is greater creative freedom and a higher quality final product. Cooke Series 4 lenses are optimized at maximum aperture, measured at a true T2.0. The Cooke S4 300mm lens is measured at a true T2.8. Focus and iris drive gears have the same diameter and position across all focal lengths reducing adjustment time when changing lenses: 140 teeth 0.8 Metric Module x 6.0mm Wide (98mm from image plane). For attaching film lens accessories, the front diameter of the 14 through 135mm focal lengths is 110mm. The front diameter of the other focal lengths is located in the specification table for each of the other lenses. Each of the Series 4 Primes are supplied with PL mount and are available with either footage or metric focus scales. Custom carry cases are available. Recognition of Excellence 1998 Cinec Award 1999 Academy of Motion Picture Arts and Sciences Award for Optical and Mechanical Design Excellence 2000 Primetime Emmy Award, Academy of Television Arts and Sciences For outstanding achievement in Engineering Development 2001 Queen's Award for Technical Achievement 2001 Queen's Award for Export
Description
Cooke S4/i 65mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options The S4 design foregoes the usual helical thread method of focus adjustment in favor of Cooke's Academy Award®-winning cam mechanism. The smooth cam movement liberates the lens from a simple thread rotation giving the operator an appropriate rate of focus at all distances. The cam design also allows for better spaced and more detailed and visible index marks. The S4s are reknowned for superb control of flare, distortion, veiling glare, and spherical aberrations at full aperture. All focal lengths are color balanced, achieving excellent contrast and resolution over the full Super 35 format. Cooke S4/i lenses come fully equipped with /i "Intelligence"; digital technology that can save significant time and cost in production and post by streamlining processes and eliminating guesswork. The result is greater creative freedom and a higher quality final product. Cooke Series 4 lenses are optimized at maximum aperture, measured at a true T2.0. The Cooke S4 300mm lens is measured at a true T2.8. Focus and iris drive gears have the same diameter and position across all focal lengths reducing adjustment time when changing lenses: 140 teeth 0.8 Metric Module x 6.0mm Wide (98mm from image plane). For attaching film lens accessories, the front diameter of the 14 through 135mm focal lengths is 110mm. The front diameter of the other focal lengths is located in the specification table for each of the other lenses. Each of the Series 4 Primes are supplied with PL mount and are available with either footage or metric focus scales. Custom carry cases are available. Recognition of Excellence 1998 Cinec Award 1999 Academy of Motion Picture Arts and Sciences Award for Optical and Mechanical Design Excellence 2000 Primetime Emmy Award, Academy of Television Arts and Sciences For outstanding achievement in Engineering Development 2001 Queen's Award for Technical Achievement 2001 Queen's Award for Export

Suppliers

Company
Product
Description
Supplier Links
Cooke S4/i 65mm, T2.0 Prime Lens - CKE 65i - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke S4/i 65mm, T2.0 Prime Lens
CKE 65i
Cooke S4/i 65mm, T2.0 Prime Lens CKE 65i
Cooke S4/i 65mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options The S4 design foregoes the usual helical thread method of focus adjustment in favor of Cooke's Academy Award®-winning cam mechanism. The smooth cam movement liberates the lens from a simple thread rotation giving the operator an appropriate rate of focus at all distances. The cam design also allows for better spaced and more detailed and visible index marks. The S4s are reknowned for superb control of flare, distortion, veiling glare, and spherical aberrations at full aperture. All focal lengths are color balanced, achieving excellent contrast and resolution over the full Super 35 format. Cooke S4/i lenses come fully equipped with /i "Intelligence"; digital technology that can save significant time and cost in production and post by streamlining processes and eliminating guesswork. The result is greater creative freedom and a higher quality final product. Cooke Series 4 lenses are optimized at maximum aperture, measured at a true T2.0. The Cooke S4 300mm lens is measured at a true T2.8. Focus and iris drive gears have the same diameter and position across all focal lengths reducing adjustment time when changing lenses: 140 teeth 0.8 Metric Module x 6.0mm Wide (98mm from image plane). For attaching film lens accessories, the front diameter of the 14 through 135mm focal lengths is 110mm. The front diameter of the other focal lengths is located in the specification table for each of the other lenses. Each of the Series 4 Primes are supplied with PL mount and are available with either footage or metric focus scales. Custom carry cases are available. Recognition of Excellence 1998 Cinec Award 1999 Academy of Motion Picture Arts and Sciences Award for Optical and Mechanical Design Excellence 2000 Primetime Emmy Award, Academy of Television Arts and Sciences For outstanding achievement in Engineering Development 2001 Queen's Award for Technical Achievement 2001 Queen's Award for Export

Cooke S4/i 65mm, T2.0 Prime Lens
Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography.
/i Technology
See ZGC Tech Desk for more information
Leasing Options
The S4 design foregoes the usual helical thread method of focus adjustment in favor of Cooke's Academy Award®-winning cam mechanism. The smooth cam movement liberates the lens from a simple thread rotation giving the operator an appropriate rate of focus at all distances. The cam design also allows for better spaced and more detailed and visible index marks. The S4s are reknowned for superb control of flare, distortion, veiling glare, and spherical aberrations at full aperture.
All focal lengths are color balanced, achieving excellent contrast and resolution over the full Super 35 format.
Cooke S4/i lenses come fully equipped with /i "Intelligence"; digital technology that can save significant time and cost in production and post by streamlining processes and eliminating guesswork. The result is greater creative freedom and a higher quality final product.
Cooke Series 4 lenses are optimized at maximum aperture, measured at a true T2.0. The Cooke S4 300mm lens is measured at a true T2.8.
Focus and iris drive gears have the same diameter and position across all focal lengths reducing adjustment time when changing lenses: 140 teeth 0.8 Metric Module x 6.0mm Wide (98mm from image plane).
For attaching film lens accessories, the front diameter of the 14 through 135mm focal lengths is 110mm. The front diameter of the other focal lengths is located in the specification table for each of the other lenses.
Each of the Series 4 Primes are supplied with PL mount and are available with either footage or metric focus scales.
Custom carry cases are available.
Recognition of Excellence
1998 Cinec Award 1999 Academy of Motion Picture Arts and Sciences Award
for Optical and Mechanical Design Excellence
2000 Primetime Emmy Award, Academy of Television Arts and Sciences
For outstanding achievement in Engineering Development
2001 Queen's Award for Technical Achievement
2001 Queen's Award for Export

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE 65i
Product Name Cooke S4/i 65mm, T2.0 Prime Lens
Filter Thread Diameter 105 mm (4.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Canon 14.5-60mm T2.6 L SP Wide Angle PL Mount Lens - 6141B001 - ZGC, Inc.
Specs
Lens Mount PL (SP)
Range 60.96 mm (2.4 inch)
Minimum 60.96 mm (2.4 inch)
View Details
UV-VIS-IR 60mm Apo Macro -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4 to 4.5
Lens Mount F-Mount
View Details
 - Computar / Chugai T3Z3510CS-IR - Image Labs International
Image Labs International
Specs
Iris Control Manual Iris Control
Lens Mount CS-Mount
Optical Format 1/3"
View Details