ZGC, Inc. Cooke S4/i 150mm, T2.0 Prime Lens CKE 150i

Description
Cooke S4/i 150mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 150mm, T2.0 Telephoto with an MOD of 3' 6' / 1.06 meters. Thermal compensation for accurate focus. You can trust the marks on the lens, in the studio and on location, regardless of temperature shifts. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched. The front diameter of the lens is 125mm.
Description
Cooke S4/i 150mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 150mm, T2.0 Telephoto with an MOD of 3' 6' / 1.06 meters. Thermal compensation for accurate focus. You can trust the marks on the lens, in the studio and on location, regardless of temperature shifts. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched. The front diameter of the lens is 125mm.

Suppliers

Company
Product
Description
Supplier Links
Cooke S4/i 150mm, T2.0 Prime Lens - CKE 150i - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke S4/i 150mm, T2.0 Prime Lens
CKE 150i
Cooke S4/i 150mm, T2.0 Prime Lens CKE 150i
Cooke S4/i 150mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 150mm, T2.0 Telephoto with an MOD of 3' 6' / 1.06 meters. Thermal compensation for accurate focus. You can trust the marks on the lens, in the studio and on location, regardless of temperature shifts. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched. The front diameter of the lens is 125mm.

Cooke S4/i 150mm, T2.0 Prime Lens
Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography.
/i Technology
See ZGC Tech Desk for more information
Leasing Options
Cooke S4/i Prime, 150mm, T2.0 Telephoto with an MOD of 3' 6' / 1.06 meters. Thermal compensation for accurate focus. You can trust the marks on the lens, in the studio and on location, regardless of temperature shifts.
Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched.
The front diameter of the lens is 125mm.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE 150i
Product Name Cooke S4/i 150mm, T2.0 Prime Lens
Filter Thread Diameter 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Specs
Iris Control Automatic DC Drive
Aperture (F) 1.2 to 560
Lens Mount CS-Mount
View Details
 - Rainbow H16X6.5MEA - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount C-Mount
Optical Format 1/2"
View Details