Bebob Engineering BE-LULED-EX1 LUX LED DV/HDV 2 Leaf KIT Bebob Engineering BE-LULED-EX1 LUX LED DV/HDV 2 Leaf KIT - Sony Power Adapter for EX1 Lux LED on-board camera light with variable focus range for Sony EX1. 12W Power Consumption. Includes: 2-Leaf Barndoor, Coco EX1 Battery Adapter, D-Tap Cable. Weight: 9.2oz (260g) Variable Focus: Spot to Flood The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch. Greater Brightness & Lower Power Consumption Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras. Strategically Placed Controls Incorporating a sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux-DV camera light. The Lux-LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries. Power The Coco-EX attaches to the back of the camera in place of the battery. The batter then simply snaps onto Coco's special mounting plate. You'll get 14.4V to run the Lux LED on-board camera via a unique twist D-Tap connector. Two Hirose 4-pin connectors deliver 14.4V for the camera's power supply and to operate wireless audio accessories. Works with the following cameras: Sony PMW-EX1Lux LED Features High-out LEDs Variable focus at an angle of 40° (Spot) to 60° (Flood) Dimmable light control Cooling system keeps the light cool to the touch Connects to any 6.5V to 28V power supply Integrated power cable with standard D-tap connector Ergonomic dimmer-potentiometer knob On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment 2-leaf barndoors with difusser Barndoor system attaches easily to light via bayonet connector Dual [Male/Female] slide shoe mount Lightweight - 9.2ozCoco Features Delivers 14.4V of power directly to camera Powers on-board lights Powers on-board monitors Powers on-board tarnsmitters Twist D-tap 14.4V Connector 2 Hirose 4-pin 14.4V Connector Compact & lightweight
Bebob Engineering BE-LULED-EX1 LUX LED DV/HDV 2 Leaf KIT
Bebob Engineering BE-LULED-EX1 LUX LED DV/HDV 2 Leaf KIT - Sony Power Adapter for EX1
Lux LED on-board camera light with variable focus range for Sony EX1. 12W Power Consumption.
Includes: 2-Leaf Barndoor, Coco EX1 Battery Adapter, D-Tap Cable.
Weight: 9.2oz (260g)
Variable Focus: Spot to Flood
The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch.
Greater Brightness & Lower Power Consumption
Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras.
Strategically Placed Controls
Incorporating a sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux-DV camera light. The Lux-LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries.
Power
The Coco-EX attaches to the back of the camera in place of the battery. The batter then simply snaps onto Coco's special mounting plate. You'll get 14.4V to run the Lux LED on-board camera via a unique twist D-Tap connector. Two Hirose 4-pin connectors deliver 14.4V for the camera's power supply and to operate wireless audio accessories.
Works with the following cameras:
Sony PMW-EX1Lux LED Features
High-out LEDs
Variable focus at an angle of 40° (Spot) to 60° (Flood)
Dimmable light control
Cooling system keeps the light cool to the touch
Connects to any 6.5V to 28V power supply
Integrated power cable with standard D-tap connector
Ergonomic dimmer-potentiometer knob
On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment
2-leaf barndoors with difusser
Barndoor system attaches easily to light via bayonet connector
Dual [Male/Female] slide shoe mount
Lightweight - 9.2ozCoco Features
Delivers 14.4V of power directly to camera
Powers on-board lights
Powers on-board monitors
Powers on-board tarnsmitters
Twist D-tap 14.4V Connector
2 Hirose 4-pin 14.4V Connector
Compact & lightweight