Bebob Engineering BE-LULED-CGA4 LUX LED DV/HDV 4 Leaf KIT Bebob Engineering BE-LULED-CGA4 LUX LED DV/HDV 4 Leaf KIT- Panasonic Power Adapter Lux LED on-board camera light with variable focus for Panasonic HVX-200/A, DVX-100B. 12W Power Consumption. Includes: 4-Leaf Barndoor, Panasonic CGA Series Adapter, D-Tap Cable. Weight 9.2oz (260g) Variable Focus: Spot to Flood The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch. Greater Brightness & Lower Power Consumption Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras. Eliminates External Power Source The system comes equipped with an inline power supply adapter that enables the Lux LED light to run directly off of a standard Panasonic battery - eliminating the need for an external power source. Strategically Placed Controls Incorporating a sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux-DV camera light. The Lux-LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries. Works with the following cameras: Panasonic HVX-200/A Panasonic DVX-100B Features: High-out LEDs Variable focus at an angle of 40° (Spot) to 60° (Flood) Dimmable light control Cooling system keeps the light cool to the touch Connects to any 6.5V to 28V power supply Integrated power cable with standard D-tap connector Ergonomic dimmer-potentiometer knob On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment 4-leaf barndoors, with a 3200°K tungsten filter & difusser Barndoor system attaches easily to light via bayonet connector Dual [Male/Female] slide shoe mount Lightweight 9.2oz
Bebob Engineering BE-LULED-CGA4 LUX LED DV/HDV 4 Leaf KIT
Bebob Engineering BE-LULED-CGA4 LUX LED DV/HDV 4 Leaf KIT- Panasonic Power Adapter
Lux LED on-board camera light with variable focus for Panasonic HVX-200/A, DVX-100B. 12W Power Consumption.
Includes: 4-Leaf Barndoor, Panasonic CGA Series Adapter, D-Tap Cable.
Weight 9.2oz (260g)
Variable Focus: Spot to Flood
The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch.
Greater Brightness & Lower Power Consumption
Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras.
Eliminates External Power Source
The system comes equipped with an inline power supply adapter that enables the Lux LED light to run directly off of a standard Panasonic battery - eliminating the need for an external power source.
Strategically Placed Controls
Incorporating a sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux-DV camera light. The Lux-LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries.
Works with the following cameras:
Panasonic HVX-200/A
Panasonic DVX-100B
Features:
High-out LEDs
Variable focus at an angle of 40° (Spot) to 60° (Flood)
Dimmable light control
Cooling system keeps the light cool to the touch
Connects to any 6.5V to 28V power supply
Integrated power cable with standard D-tap connector
Ergonomic dimmer-potentiometer knob
On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment
4-leaf barndoors, with a 3200°K tungsten filter & difusser
Barndoor system attaches easily to light via bayonet connector
Dual [Male/Female] slide shoe mount
Lightweight 9.2oz