ZGC, Inc. Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT BE-LULED-BC

Description
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT Lux LED Broadcast on-board camera light with variable focus range for full size cameras. 16W Power Consumption. Weight 13.7oz (388g) Variable Focus: Spot to Flood The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch. Greater Brightness & Lower Power Consumption Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 12V to 28V), making it compatible with a wide range of cameras. Flexibility and Security Incorporating the same sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux camera light. Its "three-in-one" design allows it to be used on board a camera, handheld or stand-mounted, without the need for extra accessories or brackets. Bebob's unique double-articulating system lets the light shift position 3" (8 cm) up and down, or forward and backwards, to avoid unwanted shadows. The Lux LED's ergonomic dimmer knob is integrated into the base handle for ease of use and protection. Strategically Placed Controls The Lux LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries. Works with the following cameras: Fits most full size cameras JVC GY-HD100, HD110, HD200, HD250Features: High-out LEDs Variable focus at an angle of 40° or 60° - Spot OR Flood Dimmable light control Cooling system keeps the light cool to the touch Connects to any 6.5V to 28V power supply Power cable with standard D-tap connector Customized mounting clamp prevents rotation from camera Base station features ergonomic dimmer-potentiometer knob "Double Articulation" system lets light shift position 3" [8 cm] up/down, or forward/backwards to avoid unwanted shadows On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment Comes with 4 Barndoors, a 3200°K tungsten filter & difusser Barndoor system attaches easily to light via bayonet connector Built-in 1/8" thread for installation on lighting stand or tripod 3-in-1 Design: can be operated on-board camera, handheld, or stand-mounted Base station keeps light posi..
Description
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT Lux LED Broadcast on-board camera light with variable focus range for full size cameras. 16W Power Consumption. Weight 13.7oz (388g) Variable Focus: Spot to Flood The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch. Greater Brightness & Lower Power Consumption Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 12V to 28V), making it compatible with a wide range of cameras. Flexibility and Security Incorporating the same sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux camera light. Its "three-in-one" design allows it to be used on board a camera, handheld or stand-mounted, without the need for extra accessories or brackets. Bebob's unique double-articulating system lets the light shift position 3" (8 cm) up and down, or forward and backwards, to avoid unwanted shadows. The Lux LED's ergonomic dimmer knob is integrated into the base handle for ease of use and protection. Strategically Placed Controls The Lux LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries. Works with the following cameras: Fits most full size cameras JVC GY-HD100, HD110, HD200, HD250Features: High-out LEDs Variable focus at an angle of 40° or 60° - Spot OR Flood Dimmable light control Cooling system keeps the light cool to the touch Connects to any 6.5V to 28V power supply Power cable with standard D-tap connector Customized mounting clamp prevents rotation from camera Base station features ergonomic dimmer-potentiometer knob "Double Articulation" system lets light shift position 3" [8 cm] up/down, or forward/backwards to avoid unwanted shadows On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment Comes with 4 Barndoors, a 3200°K tungsten filter & difusser Barndoor system attaches easily to light via bayonet connector Built-in 1/8" thread for installation on lighting stand or tripod 3-in-1 Design: can be operated on-board camera, handheld, or stand-mounted Base station keeps light posi..

Suppliers

Company
Product
Description
Supplier Links
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT - BE-LULED-BC - ZGC, Inc.
Mountain Lakes, NJ, USA
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT
BE-LULED-BC
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT BE-LULED-BC
Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT Lux LED Broadcast on-board camera light with variable focus range for full size cameras. 16W Power Consumption. Weight 13.7oz (388g) Variable Focus: Spot to Flood The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch. Greater Brightness & Lower Power Consumption Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 12V to 28V), making it compatible with a wide range of cameras. Flexibility and Security Incorporating the same sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux camera light. Its "three-in-one" design allows it to be used on board a camera, handheld or stand-mounted, without the need for extra accessories or brackets. Bebob's unique double-articulating system lets the light shift position 3" (8 cm) up and down, or forward and backwards, to avoid unwanted shadows. The Lux LED's ergonomic dimmer knob is integrated into the base handle for ease of use and protection. Strategically Placed Controls The Lux LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries. Works with the following cameras: Fits most full size cameras JVC GY-HD100, HD110, HD200, HD250Features: High-out LEDs Variable focus at an angle of 40° or 60° - Spot OR Flood Dimmable light control Cooling system keeps the light cool to the touch Connects to any 6.5V to 28V power supply Power cable with standard D-tap connector Customized mounting clamp prevents rotation from camera Base station features ergonomic dimmer-potentiometer knob "Double Articulation" system lets light shift position 3" [8 cm] up/down, or forward/backwards to avoid unwanted shadows On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment Comes with 4 Barndoors, a 3200°K tungsten filter & difusser Barndoor system attaches easily to light via bayonet connector Built-in 1/8" thread for installation on lighting stand or tripod 3-in-1 Design: can be operated on-board camera, handheld, or stand-mounted Base station keeps light posi..

Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT
Lux LED Broadcast on-board camera light with variable focus range for full size cameras. 16W Power Consumption.
Weight 13.7oz (388g)
Variable Focus: Spot to Flood
The unique arrangement of the system's five high-output LEDs allows for stepless variable focus at an angle of 40° (Spot) to 60° (Flood). Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the light cool to the touch.
Greater Brightness & Lower Power Consumption
Through its use of high-efficiency light-emitting diode technology, the Lux LED DV is capable of generating greater brightness at a lower power consumption compared to standard tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 12V to 28V), making it compatible with a wide range of cameras.
Flexibility and Security
Incorporating the same sophisticated arrangement of LEDs and variable focus, this new system shares many features of the original Lux camera light. Its "three-in-one" design allows it to be used on board a camera, handheld or stand-mounted, without the need for extra accessories or brackets. Bebob's unique double-articulating system lets the light shift position 3" (8 cm) up and down, or forward and backwards, to avoid unwanted shadows. The Lux LED's ergonomic dimmer knob is integrated into the base handle for ease of use and protection.
Strategically Placed Controls
The Lux LED's ergonomic dimmer-potentiometer knob is integrated into the base station for ease of use and insulation from the bulb's heat. Lux LED's On/Off switch is located away from the base station to avoid accidental adjustment of the dimmer or draining of the batteries.
Works with the following cameras:
Fits most full size cameras
JVC GY-HD100, HD110, HD200, HD250Features:
High-out LEDs
Variable focus at an angle of 40° or 60° - Spot OR Flood
Dimmable light control
Cooling system keeps the light cool to the touch
Connects to any 6.5V to 28V power supply
Power cable with standard D-tap connector
Customized mounting clamp prevents rotation from camera
Base station features ergonomic dimmer-potentiometer knob
"Double Articulation" system lets light shift position 3" [8 cm] up/down, or forward/backwards to avoid unwanted shadows
On/Off switch located away from dimmer-potentiometer to avoid accidental adjustment
Comes with 4 Barndoors, a 3200°K tungsten filter & difusser
Barndoor system attaches easily to light via bayonet connector
Built-in 1/8" thread for installation on lighting stand or tripod
3-in-1 Design: can be operated on-board camera, handheld, or stand-mounted
Base station keeps light posi..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number BE-LULED-BC
Product Name Bebob Engineering BE-LULED-BC LUX LED Broadcast 4 Leaf KIT
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - Single-Ended - FSL-Q300T8 - 30456 - Kennedy Webster Electric Co.
Specs
Filament Type C-13
Lamp Power 300 watts
Rated Average Life 150 hours
View Details
Stage & Studio - PAR - CMH150PAR64SP830 - 16958 - Kennedy Webster Electric Co.
Specs
Lamp Power 150 watts
Rated Average Life 8000 hours
Color Temperature 3000 K
View Details