Bebob Engineering BE-LULED-60V LUX LED Light for Mobile stand - V Mount
The new Lux LED 60 is designed to function as a location light mounted on a stand.
Optional handle for use as a hand held unit is available.
Powered by V-Mount batteries.
Stand not included.
The Lux LED 60 by Bebob Engineering - a versatile new portable LED light created specifically for work in the field.
Greater Brightness. Lower Power Consumption
Through their employment of high-efficiency light-emitting diode technology, Bebob's Lux LED 60 is capable of generating greater brightness at a lower power consumption when compared to standard tungsten light systems. The sophisticated arrangement of the units' high-output Leds allows for stepless variable focus of the illumination angle. Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the lights cool to the touch.
Continuous Illumination
Powered by a 12V lithium-ion battery pack with approximately 90Wh the LED 60 provides more than 1.5 hours of continuous illumination.
High-output LEDs
Greater Brightness at Lower Power Consumption
Stepless Variable Focus of Illumination Angle
Output is Fully Dimmable with Daylight Color Temperature
Innovative Cooling System Keeps the Light Cool to the Touch
Powered by Anton Bauer Gold Mount Batteries
Lightweight - 13.7 oz. without battery
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | BE-LULED-60-V |