ZGC, Inc. Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held BE-LULED-40A

Description
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held - Anton Bauer Mount The new Lux LED 40 is designed to be used primarily as a hand light; includes handgrip with integrated 5/8" stude mount. Optional yoke mount is available. Powered by Anton Bauer Gold Mount batteries. The Lux LED 40 by Bebob Engineering - a versatile new portable LED light created specifically for work in the field. Greater Brightness. Lower Power Consumption Through their employment of high-efficiency light-emitting diode technology, Bebob's Lux LED 40 is capable of generating greater brightness at a lower power consumption when compared to standard tungsten light systems. The sophisticated arrangement of the units' high-output Leds allows for stepless variable focus of the illumination angle. Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the lights cool to the touch. Continuous Illumination Powered by a 12V lithium-ion battery pack with approximately 90Wh the Lux LED 40 provides more than 2 hours of continuous illumination. High-output LEDs Greater Brightness at Lower Power Consumption Stepless Variable Focus of Illumination Angle Output is Fully Dimmable with Daylight Color Temperature Innovative Cooling System Keeps the Light Cool to the Touch Powered by V-Mount batteries Lightweight - 13.7 oz. without battery
Description
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held - Anton Bauer Mount The new Lux LED 40 is designed to be used primarily as a hand light; includes handgrip with integrated 5/8" stude mount. Optional yoke mount is available. Powered by Anton Bauer Gold Mount batteries. The Lux LED 40 by Bebob Engineering - a versatile new portable LED light created specifically for work in the field. Greater Brightness. Lower Power Consumption Through their employment of high-efficiency light-emitting diode technology, Bebob's Lux LED 40 is capable of generating greater brightness at a lower power consumption when compared to standard tungsten light systems. The sophisticated arrangement of the units' high-output Leds allows for stepless variable focus of the illumination angle. Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the lights cool to the touch. Continuous Illumination Powered by a 12V lithium-ion battery pack with approximately 90Wh the Lux LED 40 provides more than 2 hours of continuous illumination. High-output LEDs Greater Brightness at Lower Power Consumption Stepless Variable Focus of Illumination Angle Output is Fully Dimmable with Daylight Color Temperature Innovative Cooling System Keeps the Light Cool to the Touch Powered by V-Mount batteries Lightweight - 13.7 oz. without battery

Suppliers

Company
Product
Description
Supplier Links
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held - BE-LULED-40A - ZGC, Inc.
Mountain Lakes, NJ, USA
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held
BE-LULED-40A
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held BE-LULED-40A
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held - Anton Bauer Mount The new Lux LED 40 is designed to be used primarily as a hand light; includes handgrip with integrated 5/8" stude mount. Optional yoke mount is available. Powered by Anton Bauer Gold Mount batteries. The Lux LED 40 by Bebob Engineering - a versatile new portable LED light created specifically for work in the field. Greater Brightness. Lower Power Consumption Through their employment of high-efficiency light-emitting diode technology, Bebob's Lux LED 40 is capable of generating greater brightness at a lower power consumption when compared to standard tungsten light systems. The sophisticated arrangement of the units' high-output Leds allows for stepless variable focus of the illumination angle. Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the lights cool to the touch. Continuous Illumination Powered by a 12V lithium-ion battery pack with approximately 90Wh the Lux LED 40 provides more than 2 hours of continuous illumination. High-output LEDs Greater Brightness at Lower Power Consumption Stepless Variable Focus of Illumination Angle Output is Fully Dimmable with Daylight Color Temperature Innovative Cooling System Keeps the Light Cool to the Touch Powered by V-Mount batteries Lightweight - 13.7 oz. without battery

Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held
Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held - Anton Bauer Mount
The new Lux LED 40 is designed to be used primarily as a hand light; includes handgrip with integrated 5/8" stude mount. Optional yoke mount is available.
Powered by Anton Bauer Gold Mount batteries.
The Lux LED 40 by Bebob Engineering - a versatile new portable LED light created specifically for work in the field.
Greater Brightness. Lower Power Consumption
Through their employment of high-efficiency light-emitting diode technology, Bebob's Lux LED 40 is capable of generating greater brightness at a lower power consumption when compared to standard tungsten light systems. The sophisticated arrangement of the units' high-output Leds allows for stepless variable focus of the illumination angle. Output is fully dimmable with daylight color temperature at full saturations and an innovative incorporated cooling system keeps the lights cool to the touch.
Continuous Illumination
Powered by a 12V lithium-ion battery pack with approximately 90Wh the Lux LED 40 provides more than 2 hours of continuous illumination.
High-output LEDs
Greater Brightness at Lower Power Consumption
Stepless Variable Focus of Illumination Angle
Output is Fully Dimmable with Daylight Color Temperature
Innovative Cooling System Keeps the Light Cool to the Touch
Powered by V-Mount batteries
Lightweight - 13.7 oz. without battery

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number BE-LULED-40A
Product Name Bebob Engineering BE-LULED-40A LUX LED Light for Hand Held
Unlock Full Specs
to access all available technical data