ZGC, Inc. Canon CN-E24mm T1.5 L F (EF Mount Lens) 6569B001

Description
Canon CN-E24mm T1.5 L F (EF Mount Lens) Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs. Spectacular optical performance for demanding high-end productions Compact and consistent lens design Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need The EF Cinema prime CN-E24mm T1.5 L F (EF mount) lens offers a compact, consistent lens design and proven Canon lens elements for performance and reliability in professional shooting environments. Intended for the working professional, the EF Cinema prime CN-E24mm T1.5 L F lens has markings on angled surfaces on both sides of the barrel, making it easy to read focus and aperture settings from behind or from either side of the camera. Focus markings can even be switched from standard labeling to metric. The control rings are engineered to maintain the proper amount of resistance with consistent operating torque. Designed to fulfill contemporary 4K production standards, it features a full-frame imaging circle in a lightweight, compact design-this phenomenal lens is also perfect for any number of applications. It also features an 11-blade aperture diaphragm for beautiful background blur and innovative glass construction that counteracts barrel expansion and contraction to avoid temperature induced marking discrepancies. EF Cinema Prime Lenses Canon's brilliant EF Cinema Prime lenses offer spectacular optical performance for demanding high-end productions. Featuring a compact and consistent lens design, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change lenses without making adjustments to the rig setup. Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs.
Description
Canon CN-E24mm T1.5 L F (EF Mount Lens) Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs. Spectacular optical performance for demanding high-end productions Compact and consistent lens design Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need The EF Cinema prime CN-E24mm T1.5 L F (EF mount) lens offers a compact, consistent lens design and proven Canon lens elements for performance and reliability in professional shooting environments. Intended for the working professional, the EF Cinema prime CN-E24mm T1.5 L F lens has markings on angled surfaces on both sides of the barrel, making it easy to read focus and aperture settings from behind or from either side of the camera. Focus markings can even be switched from standard labeling to metric. The control rings are engineered to maintain the proper amount of resistance with consistent operating torque. Designed to fulfill contemporary 4K production standards, it features a full-frame imaging circle in a lightweight, compact design-this phenomenal lens is also perfect for any number of applications. It also features an 11-blade aperture diaphragm for beautiful background blur and innovative glass construction that counteracts barrel expansion and contraction to avoid temperature induced marking discrepancies. EF Cinema Prime Lenses Canon's brilliant EF Cinema Prime lenses offer spectacular optical performance for demanding high-end productions. Featuring a compact and consistent lens design, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change lenses without making adjustments to the rig setup. Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs.

Suppliers

Company
Product
Description
Supplier Links
Canon CN-E24mm T1.5 L F (EF Mount Lens) - 6569B001 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon CN-E24mm T1.5 L F (EF Mount Lens)
6569B001
Canon CN-E24mm T1.5 L F (EF Mount Lens) 6569B001
Canon CN-E24mm T1.5 L F (EF Mount Lens) Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs. Spectacular optical performance for demanding high-end productions Compact and consistent lens design Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need The EF Cinema prime CN-E24mm T1.5 L F (EF mount) lens offers a compact, consistent lens design and proven Canon lens elements for performance and reliability in professional shooting environments. Intended for the working professional, the EF Cinema prime CN-E24mm T1.5 L F lens has markings on angled surfaces on both sides of the barrel, making it easy to read focus and aperture settings from behind or from either side of the camera. Focus markings can even be switched from standard labeling to metric. The control rings are engineered to maintain the proper amount of resistance with consistent operating torque. Designed to fulfill contemporary 4K production standards, it features a full-frame imaging circle in a lightweight, compact design-this phenomenal lens is also perfect for any number of applications. It also features an 11-blade aperture diaphragm for beautiful background blur and innovative glass construction that counteracts barrel expansion and contraction to avoid temperature induced marking discrepancies. EF Cinema Prime Lenses Canon's brilliant EF Cinema Prime lenses offer spectacular optical performance for demanding high-end productions. Featuring a compact and consistent lens design, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change lenses without making adjustments to the rig setup. Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs.

Canon CN-E24mm T1.5 L F (EF Mount Lens)
Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs.
Spectacular optical performance for demanding high-end productions
Compact and consistent lens design
Consistent form factors and marking optimized for motion picture production
Compatibility with third-party accessories to meet virtually any production need
The EF Cinema prime CN-E24mm T1.5 L F (EF mount) lens offers a compact, consistent lens design and proven Canon lens elements for performance and reliability in professional shooting environments.
Intended for the working professional, the EF Cinema prime CN-E24mm T1.5 L F lens has markings on angled surfaces on both sides of the barrel, making it easy to read focus and aperture settings from behind or from either side of the camera. Focus markings can even be switched from standard labeling to metric. The control rings are engineered to maintain the proper amount of resistance with consistent operating torque.
Designed to fulfill contemporary 4K production standards, it features a full-frame imaging circle in a lightweight, compact design-this phenomenal lens is also perfect for any number of applications. It also features an 11-blade aperture diaphragm for beautiful background blur and innovative glass construction that counteracts barrel expansion and contraction to avoid temperature induced marking discrepancies.
EF Cinema Prime Lenses
Canon's brilliant EF Cinema Prime lenses offer spectacular optical performance for demanding high-end productions. Featuring a compact and consistent lens design, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change lenses without making adjustments to the rig setup. Perfect on the EOS C300, these lenses are also compatible with all Canon EOS DSLRs.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 6569B001
Product Name Canon CN-E24mm T1.5 L F (EF Mount Lens)
Lens Mount EF
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Specs
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 1/2"
View Details
Abakus 1/3
Specs
Aperture (F) 2.8
Lens Mount C-Mount
Optical Format 1/3"
View Details
 - Rainbow L8CSWI - Image Labs International
Image Labs International
Specs
Iris Control Manual Iris Control
Lens Mount CS-Mount
Optical Format 1/3"
View Details